Handbook of Solvents, Second Edition

Chapter E: EA Extracts (Petroleum), Heavy Paraffinic Distillate Solvent

EA Edetate

EA.
See Ethylamine
EAA.
See Ethylacetoacetate
EAK.
See 3-Octanone
Earthnut oil.
See Peanut (Arachis hypogaea) oil
EB.
See Ethylbenzene
2EBO.
See 2-Ethyl-1-butanol
ECH.
See Epichlorohydrin
EDA.
See Ethylenediamine
Edathamil.
See Edetic acid
EDC.
See Ethylene dichloride
Edetate.
See Edetic acid

Edetic acid Ethylenediamine

Edetic acid

CAS 60-00-4; EINECS/ELINCS 200-449-4

UN 9117

  • Synonyms: 3,6-Bis (carboxymethyl)-3,5-diazooctanedioic acid; Edathamil; Edetate; EDTA; EDTA acid; N,N ?-1,2-Ethanediylbis[N-(carboxymethyl) glycine]; Ethylenediaminetetraacetic acid; (Ethylenedinitrilo) tetraacetic acid

  • Classification: Substituted diamine

  • Empirical: C 10H 16N 2O 8

  • Formula: (HOOCCH 2) 2NCH 2CH 2N(CH 2COOH) 2

  • Properties: Colorless or wh. cryst. powd.; odorless; sol. in alkali hydroxide sol'ns.; pract insol. in water; insol. in common org. solvs.; m.w. 292.28; sp.gr. 0.721; m.p. dec. @ 240 C

  • Toxicology: LD50 (oral, mouse) 30 mg/kg, (IP, rat) 397 mg/kg; irritant; poison by IP route; mutagenic data; experimental teratogenic and reproductive effects; TSCA listed

  • Environmental: Environmentally hazardous substance; VOC; BOD5 0.01; ThOD 0.93

  • Hazardous Decomp. Prods.: Heated to decomp., emits very toxic fumes of NO x

  • Storage: Store @ R.T.

  • Uses: Chelating agent in detergents, disinfectants, rare earth separation; antioxidant, preservative in cosmetics, foods; stabilizer for cosmetics, pharmaceuticals, water treatment, textiles, soaps, detergents, shampoos; electroless copper plating; solvent; metal cleaning; radioactive decontamination; metal deactivator (lubricants); blood anticoagulant; textile dyeing aid; clarification of liqs.; analytical chemistry; spectrophotometric titration; medicine (to treat lead poisoning); pharmaceutical...
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
Category: Food Additives
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.