Handbook of Solvents, Second Edition

Chapter I: IBA Isovalerone

IBA Iode

IBA.
See Isobutyl alcohol
iBG.
See Ethylene glycol isobutyl ether
IBIB.
See Isobutyl isobutyrate
iBuH.
See 2-Methylpropanal
Ice.
See Water
Icosane.
See Eicosane
IMI.
See 1-Isopropyl-2-methyl imidazole
Imidazolidinedione, 1,3-bis (hydroxymethyl)-5,5-dimethyl-; 2,4-Imidazolidinedione, 1,3-bis (hydroxymethyl)-5,5-dimethyl-.
See DMDM hydantoin
2,4-Imidazolidinedione, 5,5-dimethyl-.
See DM hydantoin
2-Imidazolidinone, 1,3-dimethyl-.
See Dimethyl imidazolidinone
2,2?-Iminobisethanol.
See Diethanolamine
2,2?-Iminobisethylamine.
See Diethylenetriamine
1,1?-Iminobis-2-propanol; 1,1?-Iminobis (propan-2-ol); 1,1?-Iminobis-2-propenol.
See Diisopropanolamine
2,2?-Iminodiethanol.
See Diethanolamine
2,2?-Iminodiethylamine.
See Diethylenetriamine
1,1?-Iminodi-2-propanol; 1,1?-Iminodipropan-2-ol.
See Diisopropanolamine
IMS.
See Alcohol
Inactive limonene.
See dl-Limonene
Indigenous peanut oil.
See Peanut (Arachis hypogaea) oil
Industrial methylated spirit.
See Alcohol
IO.
See 3-Isopropyl-2-oxazolidinone
Iode.
See Iodine

Iodine Isopropylcyclopentane

Iodine

CAS 7553-56-2; EINECS/ELINCS 231-442-4

UN 1759 (DOT)

  • Synonyms: Elemental iodine; Iode

  • Classification: Nonmetallic halogen element

  • Empirical: I 2

  • Properties: Bluish-black scales or plates, metallic luster, char. odor, sharp acrid taste; sol. (g/100 g): 14.09 benzene, 16.47 CS 2, 21.43 ethanol; sol. in chloroform, CCl 4, glac. acetic acid, alkaline iodide sol'n., oxygenated and chlorinated solvs.; very sl. sol. in water; at.wt. 126.9045; m.w. 253.81; dens. 4.98; vapor pressure 1 mm Hg (38.7 C), 0.030 mm Hg (solid, 0 C); m.p. 113.6 C; b.p. 185 C

  • Toxicology: LD50 (oral, rat) 14 g/kg, (subcut., rat) 10,500 mg/kg; very toxic material; human poison by ing.; experimental poison by IV and subcut. routes; mod. toxic by inh.; human ing. of large quantities causes abdominal pain, nausea,...
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
Category: Food Additives
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.