Hydraulic Design Handbook

Chapter 11: Water Distribution System Design

Mark A. Ysusi

Montgomery Watson
Fresno, California

11.1 INTRODUCTION

The primary purpose of a water distribution system is to deliver water to the individual consumer in the required quantity and at sufficient pressure. Water distribution systems typically carry potable water to residences, institutions, and commercial and industrial establishments. Though a few municipalities have separate distribution systems, such as a high-pressure system for fire fighting or a recycled wastewater system for nonpotable uses, most municipal water distribution systems must be capable of providing water for potable uses and for nonpotable uses such as fire suppression and irrigation of landscaping.

The proper function of a water distribution system is critical to providing sufficient drinking water to consumers as well as providing sufficient water for fire protection. Because these systems must function properly, the principals of their planning, design, and construction need to be understood. This chapter focuses on the critical elements of planning and design of a water distribution system. The information presented primarily discusses typical municipal water distribution systems; however, the hydraulic and design principles presented can be easily modified for the planning and design of other types of pressure distribution systems such as fire protection and recycled wastewater.

Overview

Municipal water systems typically consist of one or more sources of supply, appropriate treatment facilities, and a distribution system. Sources of supply include surface water, such as rivers or lakes, groundwater, and in some instances, brackish or sea water. The information contained in this chapter is limited to the planning...
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
Category: Lift Stations
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.