Fill out as many options as you want. Click "Run Search Filter" at any time.

Joint Type:

Hub Type:

Nominal Bore:

Hub Outer Diameter:

Operating Angle:

Maximum Torque:

Maximum Speed:

Features:

Material:

Help with Universal Joints specifications:

Joint Type
   Joint Type       
   Your choices are...         
   Single       Has 1 joint. Attach shafts by cross-pinning. Allows for operating angles up to approximately 45 degrees. 
   Double       Has 2 joints. Attach shafts by cross-pinning. Permits operating angles up to 70 degrees. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Hub Type:       
   Your choices are...         
   Solid       A solid hub has not been machined. (There is no hole). 
   Bored Hub - Round       The hole shape is round. 
   Bored Hub - Keyed       Has keyways for inserting keys to stop rotation of the universal joint on the shafts. 
   Bored Hub - Hex       A hex shaped bore hole. 
   Bored Hub - Splined       Longitudinal grooves on the inside of the bore. 
   Bored Hub - Square       The bore hole is square in shape. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Nominal Bore:       The nominal value of the bore is the diameter of the bore hole not including tolerances. This value is measured in units of inches. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Hub Outer Diameter:       Diameters For Splined and HEX type bores are measured across the flats. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Operating Angle:       The operating angle provides a measure of angular flexibility. Use of a double universal joint will provide a larger operating angle than a single universal joint. Operating angle is measured in units of degrees. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Maximum Torque:       The maximum allowable torque that one can sustain. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Maximum Speed:       The maximum allowable shaft speed recommended for use with a particular Universal Joint. The value is measured in units of RPM. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Features
           
   Your choices are...         
   Set Screws       A screw used to position the universal joint preventing lateral movement or rotation. 
   Bearing Inserts       Bearings are replaceable. 
   Needle Bearing       The joint has needle bearings instead of bushings. Good for operation at high speeds and operating angles of approximately 25 degrees. 
   Self Lubricating       Material or construction allows for self-lubrication, minimizing maintenance. 
   Corrosion Resistant       Made of a material that will not rust or decay due to environmental conditions. 
   Sanitary Application       Designed for use in Food Processing Plants and in other applications where sanitation is an issue. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Material:       
   Your choices are...         
   Alloy Steel       Used in high torque applications. 
   Stainless Steel       Stainless Steel is a material that can be used in high torque applications as well as being corrosion resistant such that it will not rust or decay due to environmental conditions. 
   Plastic       Plastic is magnetically and electrically insulating as well as a corrosion resistant material such that it will not rust or decay due to environmental conditions. 
   Other         
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Operating Temperature:       Full required range of operating temperature. 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
Back to Top
Product Announcements
Stock Drive Products & Sterling Instrument - SDP/SI
Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.