Dichroic Color Correction Filters & Coatings
Featured Product from Abrisa Technologies
Color Correction & Temperature Filters
Dichroic color filter coatings are an excellent alternative to dyed plastics and glass when a beam of light must be split into two distinct beams varying by wavelength. Color correction filters alter the overall color of light to achieve a specific color and sometimes to obtain a specific color temperature. Unlike plastic color gels which age and breakdown quickly during use, dichroic filters and color correction filters are designed to stand up to the heat and UV energy in high energy light sources. High energy light sources can also have a damaging effect on dyed glasses as well, due to their heat absorbing nature.
Dichroic and color correction filters have the advantage of reflecting unwanted light instead of absorbing the energy, which allows dichroic filters to be used with much higher intensity light sources up to 550°F.
Dichroic color filters are used in a variety of applications including architectural, entertainment, scientific instruments, and engineering. Many industry standard colors have been engineered as dichroic filters.
We have over 160 different colors available. Dichroics are offered from 1.1mm (.043”) thick up to 3.3mm (1.28”) thick.
Filters Wavelength & Color
Solutions promoting color or signal separation, signal and “color” isolation, color temperature correction, aesthetic lighting effects, selective wavelength or color illumination, Dichroic color separation, filters for Heads Up Display (HUD).
- Bandpass & Notch Filters
- Color Correction & Temperature Filters
- Blackeye, Covert & Semi-Covert Filters
- Dichroic & Color Correction Filters
- Infrared (IR) Filters
- Longwave Pass (LWP) Edge Filters
- RGB & CYM Filters
- Shortwave Pass (SWP) Edge Filters
- UV Blocking Filters
- UV Transmitting Filters
Glass Fabrication & Optical Coatings Resources
- Data & Spec Sheets
- Application Notes
- Guide to Glass
- Videos
- Fabrication Facts
- Coatings Corner
- Glossary of Terms
- Latest News
- Events
Quick Links