Variable Frequency Converter - AC Power Source
Featured Product from ABSOPULSE Electronics Ltd.
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full load and a frequency stability of ± 0.1%.
The 95-264VAC at 47Hz to 410Hz input is power factor corrected. The use of components with established reliability results in a high demonstrated MTBF. The VFC500 is manufactured at our plant under strict quality control. Customized versions are also available.
The unit is suitable for a wide range of industrial, engineering, academic and laboratory applications including the simulation of voltage and frequency deviations for equipment under development, quality control, safety approval, testing and verifying operation of electrical equipment for export markets. The unit can also be used as a compact AC frequency converter.
Key Specifications
- 500VA variable output AC power source;
- Sinusoidal output voltage;
- Adjustable output voltage: 0 … 264Vrms range, max current 4Arms;
- Adjustable output frequency: 40 … 440Hz in one band with 1Hz step;
- Digital meters for output voltage and frequency;
- Variable output voltage and frequency;
- Frequency Up/down buttons and pre-select buttons;
- Voltage Up/down buttons:;
- Input: universal 95-264Vac operating range;
- Active power factor correction (PFC) meets EN61000-3-2;
- Conformal coated internal boards;
- 0°C to +50°C operating temperature range for full specification;
- Chassis: 185 x 141 x 356 mm (7.3” x 5.54” x 14”) enclosed case.
ABSOPULSE Electronics is an Original Equipment Manufacturer (OEM) specializing in the design and manufacture of an extensive range of heavy-duty industrial and railway quality power conversion solutions. All of our designs can be customized to meet our customers' specifications. Please contact us to discuss your application requirements.