MCR 72/92
Featured Product from Anton Paar
The two new members of the renowned Modular Compact Rheometer (MCR) series - MCR 72 and MCR 92 - are the two wisest choices for quick and easy rheological measurements. These real rheometer "pearls" from Anton Paar are streamlined for your daily lab routine, easy to use in a Plug and Play fashion and available at an accommodating price.
There are two different models: MCR 72 is equipped with a ball-bearing motor and provides measurements in rotational mode and for special applications also in the oscillatory mode. MCR 92 provides measurements in both rotation and oscillation and has air-bearing motor technology. There is a range of accessories available for both models. The step-by-step software and special features like TruRay (integrated light), QuickConnect (fast and easy mounting of the measuring system), ToolmasterTM (automatic tool recognition and configuration), etc. guarantee excellent ease of use.