FluoroCheck II for benchtop & field monitoring
Featured Product from Arjay Engineering
Test Kit for Cooling, Storm, & Produced Water
The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. The FluoroCheck II correlates well against EPA 1664 and ISO 9722-2 Methods using solvent extraction. It is fast, easy, and great for general screening of hydrocarbons in water without the need for solvents.
The FluoroCheck II provides benchtop and field monitoring of petroleum oils in:
- Wastewater and groundwater
- Industrial effluents
- Cooling water
- Produced water
Features & Benefits
- Two modes of sample testing
- Solvent extraction qualifies sample to ISO 9377-2 and EPA 1664 Rev A methods
- Fast sample preparation and immediate readings
- Controlled and safe use of solvents
- Easy calibration and instrument set-up
- Reading printout serial port
- Bright backlit display of PPM readings
- Long life LED light source
- Multi-point calibration available for increased accuracy
- Multiple calibration library of various oils or sites
- LED intensity selection to maximize response to unique oils
- No lag time, sample injection, or evaporation
- Ideal for site screening and process trend monitoring
- Compliments and supports existing laboratory results
- Available with re-chargeable battery pack or vehicle jack
Follow us on:
Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.