18mm Brushless DC Gimbal Motor

Featured Product from Constar Motion Co., Ltd

More Info Email Supplier Request a Quote

The 18mm Brushless DC Gimbal Motor with Hall Sensor is engineered for professionals demanding compact yet powerful motor solutions for advanced stabilization systems. With a slim profile of just 8mm thickness and operating voltage of 11.4V, this motor offers reliable high-speed rotation at up to 14,300 rpm, producing a maximum output power of 1.6W.

Integrated hall sensors provide accurate position feedback, enabling precise control essential for smooth and stable gimbal operation. This feature allows engineers to optimize system responsiveness and enhance overall device performance.

Designed specifically for UAV and handheld gimbal applications, this motor supports enhanced stability and fluid movement, improving image capture and operational reliability. Its compact size saves valuable space in tight design envelopes without sacrificing performance.

Customization options—including lead wire length, shaft length, special coils, gearheads, encoders, and drivers—allow seamless integration into diverse gimbal designs, supporting engineers in tailoring solutions to exact project requirements.

By choosing this motor, engineering professionals can reduce development time, improve system precision, and elevate product quality, driving superior outcomes in aerial photography, videography, and handheld stabilization devices.

Key Features:

  • Compact Dimensions: 18mm diameter, 8mm thickness for space-saving designs

  • High-Speed Operation: Up to 14,300 rpm for dynamic performance

  • Power Output: Maximum 1.6W power suitable for precise gimbal movement

  • Integrated Hall Sensor: Provides accurate rotor position feedback for precise control

  • Customization Flexibility: Options for lead wire length, shaft length, coils, gearheads, encoders, and drivers

Applications:

  • UAV Gimbals: Improves aerial system stability and control

  • Handheld Gimbals: Enables smooth, precise camera movements