High Temperature Infrared Detector
Featured Product from Dexter Research Center, Inc.
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles can withstand operating temperatures of 300°C with silicon windows and 225° with coated windows. The silicon-based detectors are available in TO-5 packages with an active are of 0.61mm x 0.61mm.
The new High Temperature detector offers exciting performance opportunities in non-contact temperature measurement applications such as work piece monitoring in ovens, heat gun target monitoring and fire detection/suppression in extreme environments. A new filter attachment technique provides hermeticity that makes the detector rugged and reliable in hostile environments and eliminates the need for shielding and/or cooling in high temperature applications.