MCP16503 Power Management IC (PMIC)
Featured Product from DigiKey
The MCP16503 from Microchip is a high-performance power management IC designed to supply multiple power rails required by embedded microprocessors and other complex digital systems. The device integrates four synchronous buck regulators and two auxiliary LDOs into a single solution, reducing external component count while simplifying power-tree design for MPU-based applications.
Designed for systems that require dynamic voltage scaling (DVS), the MCP16503 enables both resistor-selectable startup voltages and I²C-programmable output control after startup. The integrated power architecture supports processor core, DDR memory, I/O, and auxiliary rails while providing built-in sequencing, reset management, and fault monitoring functions.
With support for input voltages from 2.7 V to 5.5 V, four 1 A buck outputs, two 300 mA LDOs, and operating temperatures up to +125°C, the MCP16503 can be used in industrial and embedded computing platforms where efficient power conversion, low quiescent current, and reliable startup behavior are required. Integrated diagnostics, low-power operating modes, and safe startup capabilities help simplify implementation in processor-based designs.