NTTFD1D8N02P1E Dual N-Channel Power MOSFET
Featured Product from DigiKey
The onsemi NTTFD1D8N02P1E is a high-performance, dual N-channel power MOSFET designed to deliver superior efficiency and compactness for a wide range of applications. Featuring a small footprint of just 3.3 mm x 3.3 mm, this MOSFET is ideal for space-constrained designs. It offers low RDS(on) values to minimize conduction losses and low gate charge (Qg) to reduce driver losses, making it an excellent choice for high-efficiency power conversion. The device is RoHS compliant and Pb-free, ensuring it meets modern environmental standards. With its robust design and high current handling capabilities, the NTTFD1D8N02P1E is suitable for demanding applications such as DC/DC converters and system voltage rails.
- Dual N-channel configuration
- Low RDS(on) values: 4.2 mΩ (HS) and 1.4 mΩ (LS)
- Small footprint: 3.3 mm x 3.3 mm
- Low gate charge (Qg) for reduced driver losses
- High current handling: 61 A (HS) and 126 A (LS)
- PowerTrench® technology for improved efficiency
- Asymmetric design for optimized performance
- RoHS compliant and Pb-free
- High thermal performance
- Low capacitance for fast switching
- High avalanche energy rating
- Surface-mount package (PQFN12)
- Wide operating temperature range: -55°C to +150°C
- High power dissipation: 25 W (HS) and 36 W (LS)
- Suitable for high-frequency applications
- DC/DC converters
- System voltage rails
- Point of load (POL) converters
- Power management in portable devices
- Battery-powered applications
- Motor drives
- LED lighting
- Telecom power supplies
- Industrial power supplies
- Automotive power systems
- Server and data center power management
- Consumer electronics
- Renewable energy systems
- Medical devices
- Aerospace and defense systems