STPST1H100AFY Trench Power Schottky Diodes

Featured Product from DigiKey

More Info Email Supplier Request a Quote

STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product range includes AEC-Q101 qualified devices. Wide TJ operating range from -40°C to +175°C is fully compatible with the automotive applications requirements. All packages achieve ECOPACK compliance.

Features
  • Better performances than conventional Schottky for the same current rating
  • Better system efficiency performance than conventional Schottky for the same current rating
  • Wide range of space saving packages for power integration capabilities
Applications
  • LED lighting
  • Reverse battery protection
  • Auxiliary power supply
  • Low voltage DC/DC