Compact Rocker Switch/Thermal Circuit Breaker
Featured Product from E-T-A Circuit Breakers
The 3130 is offered as a single, two and three pole rocker switch/thermal trip free circuit breakers (S-type TO CBE to EN 60934) of compact design for snap-in panel mounting. It is available either with protection on one/both/all poles or, in the case of the double pole version, protection on one pole only. Illumination is optional and there is a choice of rocker colors. Approved to CBE standard EN 60934 (IEC 60934). Ideal for the protection of Motors, transformers, solenoids, household and office machines, electrical tools, mobile homes, boating, construction vehicles, medical equipment to EN 60601.
More Featured Products