Compact, High-Performance Linear Actuators

Featured Product from FAULHABER MICROMO

More Info Email Supplier Request a Quote

With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications.

The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions.  It supports large input speed or high output force. It is well-suited for a wide range of applications like robotics, industrial machines and laboratory equipment.

A large number of reduction ratios, uniformly distributed, are available to select the most appropriate configuration to fit various force or speed operating points as required by the application.

This new family also grants high flexibility offering different screw sizes and types; moreover a large selection of options are available to match different ambient conditions and make mechanical integration inside applications faster and smoother through various flange and nut configurations.

Learn more.