Announcements
Explore OWON's XDS4000 series for precise measurements and diverse applications.
(read more)Unleash innovation with the OWON FDS1000 Series—integrating DSO, AG, Power Supply, and Multi-meter into a single Android-based powerhouse. Elevate your testing experience with a 10.4-inch capacitive touch HD display, external HDMI support, and rich multimedia configuration options.
(read more)Compact Power Solution with High Precision
(read more)Use PC oscilloscope to measure the waveform of the automotive Hall camshaft position sensor at different speeds.
(read more)OWON will attend China Electronics Fair West Show (2021) with latest products, welcome to visit us!
(read more)The OW18B multimeter can be wirelessly connected to a mobile phone via Bluetooth, monitor and record data in real time, and remotely control the multimeter, which can keep the measuring personnel away from dangerous areas and fully guarantee personal safety. Data can be recorded for a long time, displayed on the mobile phone as a trend chart or table.
(read more)OWON newly launched HDS200 series handheld three-in-one oscilloscope. This series integrates 70MHz oscilloscope, 20,000 counts multimeter, 25MHz waveform generator, small and light, defined as an entry-level handheld oscilloscope, suitable for outdoor maintenance and rapid on-site measurement.
(read more)OWON newly launched HDS200 series handheld three-in-one oscilloscope. This series integrates 70MHz oscilloscope, 20,000 counts multimeter, 25MHz waveform generator, small and light, defined as an entry-level handheld oscilloscope, suitable for outdoor maintenance and rapid on-site measurement.
(read more)Discover OWON's SPE Series DC Power Supply with high resolution, waveform editing, and intelligent cooling.
(read more)55000 counts, DC voltage accuracy up to 0.05%
(read more)Compact Design, High Performance for Automotive Sensor Measurement
(read more)The SPE series is a constant power switching DC power supply. There are 6 models in the whole series. In the case of constant power 150W/200W/300W, the maximum output voltage can be adjusted to 60V and the maximum output current to 10A according to needs.
(read more)Versatile Signal Generation with 100MHz Output
(read more)Innovative Waveform Recording and Clone Technology
(read more)Lilliput (OWON) pays close attention to high vertical resolution when stepping into time-domain product design. We introduce OWON XDS series high vertical resolution DSO to dig into this topic, then you’ll know whether you already found, or plan to choose right DSO accordingly.
(read more)Experience Cutting-Edge Technology with a 10.4-inch Multi-Touch Capacitive Screen and 7-in-1 Functionality
(read more)- 3.5 inch (480x320) high resolution LCD
- 55000 counts, DC voltage accuracy up to 0.05%
- Up to 65 readings per second
- True RMS AC voltage / current measurement
- Dual line display supported
- Trend analysis accessible in chart mode
- SCPI support
Data record function, you can record the measured data into internal memory, and....
Lilliput (OWON) release Bluetooth multimeter model OW series. OW18(B) is a 6000 counts accuracy multimeter, can communicate with mobile app easily. Chart and figure mode are available on the mobile APP. Value can be broadcast loudly while measuring. Embedded with data recorded module, this device enables data storage while measuring.
(read more)OWON oscilloscopes provide decoding options, five basic decoding I2C / RS232 / SPI / CAN / LIN, etc. to meet the design verification and multi-channel needs of customers at low-speed control signals.
OWON oscilloscopes also provide XY mode, frequency response analysis, and battery / DMM / signal generator / WiFi_APP.
(read more)The SPE series is a constant power switching DC power supply. There are 6 models in the whole series. In the case of constant power 150W/200W/300W, the maximum output voltage can be adjusted to 60V and the maximum output current to 10A according to needs.
(read more)Compact, High-Performance Solution for Crankshaft Position Sensor Analysis
(read more)Portable Performance for Precision Measurements
(read more)A comprehensive guide on using the OWON TAO3000 Series Tablet Oscilloscope
(read more)XDS4000 is a multifunctional instrument that integrates 7 measurement functions of digital oscilloscope, waveform generator, digital multimeter, FFT spectrum analyzer, frequency counter, protocol analysis, and frequency response analysis. It has a wide range of applications in related fields such as automotive electronics, education and teaching, and electronic circuit design.
(read more)New XDS4000 350MHz/500MHz multi-function digital storage oscilloscope
(read more)The TAO3000 Series 2CH Tablet Oscilloscope features dual channels, high bandwidth, advanced data logging, and versatile connectivity options, making it an ideal tool for precise signal analysis in automotive diagnostics and maintenance, including measuring CAN DRIVE and CAN COMFORT field-buses like in the Volkswagen PASSAT B7.
(read more)- Max 100MHz frequency output
- 500MSa/s Sample rateVertical resolution 1μHz
- 14 bits Vertical Resolution10Marb waveform length
- Comprehensive waveform output : 6 basic waveforms,
- and 150 built-in arbitrary waveforms
- Comprehensive modulation functions : AM, FM, PM, FSK,
- 3FSK, 4FSK, PSK, OSK, ASK, DSB-AM, QPSK,SUMBPSK, PWM, S...
Compare with B41 series Bluetooth multimeter, OW18E has lower power consumption and longer standby time. The measured power consumption figure of OW18E as following:
From the figure, you can find, the power supply with 9V input at the OW18E, the current value of the measured input terminal is 0.31mA under the condition of normal start-up. Let's compare with Brand U's measured powe...
(read more)To measure the auto sensor, DSO is a priority option over other equipment.
(read more)OWON newly launched SPE series economical DC power supply. Small body; high resolution: 10mV/1mA; list waveform editing output, editable 10 groups of timing output function; low ripple / noise; over voltage / over current protection; output voltage and current curve monitoring function; intelligent temperature control fan cooling; 2.8-inch TFT LCD display; USB Device port, support SCPI.
(read more)OWON newly launched SPE series economical DC power supply. Small body; high resolution: 10mV/1mA; list waveform editing output, editable 10 groups of timing output function; low ripple / noise; over voltage / over current protection; output voltage and current curve monitoring function; intelligent temperature control fan cooling; 2.8-inch TFT LCD display; USB Device port, support SCPI.
(read more)OWON newly launched SPE series economical DC power supply. Small body; high resolution: 10mV/1mA; list waveform editing output, editable 10 groups of timing output function; low ripple / noise; over voltage / over current protection; output voltage and current curve monitoring function; intelligent temperature control fan cooling; 2.8-inch TFT LCD display; USB Device port, support SCPI.
(read more)Oscilloscope + multimeter + waveform generator, multifunction in one
(read more)OW18E is a 4-1/2 bit multimeter. It continues the blue-tooth function of 41 series and supports synchronous Monitoring and offline recording of multiple multimeter. It can update the measurement data in real-time and automatically record to the mobile terminal, and display it in chart mode.
OW18E has lower power consumption and longer standby time.
(read more)XDS3000-E Series oscilloscope integrates oscilloscope + signal generator + multimeter +data logger +frequency counter + decoder. Support Li-on battery to implement floating test. Leading 45,000 frame/sec waveform refresh rate, multi-level gray scale and color temperature display. Wi-Fi function, multi-touch screen.
(read more)