Announcements
Made in the USA, SSI Technologies’ P51 MediaSensor Series of bulk, micro-machined pressure sensors are designed for both harsh and benign media with superior accuracy.
(read more)Store electric energy, clean differential noise, and stabilize power and performance better with Laird’s Multilayer Power Inductors.
(read more)Volex is one of the world’s largest power supply cord manufactures in the world and offers a wide range of pre-configured non-detachable power cords, detachable power cord sets and detachable jumper cords that will satisfy requirements across many countries and regions.
(read more)WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB.
(read more)Enhancing RJ45 connectivity in harsh environments.
(read more)Signal, data, and power in a single connector with SNAP IN technology.
(read more)Lumberg Automation products are ideal for use in Automotive, Material Handling, Process, Transportation and Consumer Packaged Goods markets. Compliant with industrial communications standards and ruggedized for guaranteed performance in the harshest environments, Lumberg Automation solutions improve overall system effectiveness. Lumber, a Belden Brand is now available at Heilind.
(read more)Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use.
(read more)Provides protection, insulation, and high vibration resistance to maintain reliable connections.
(read more)IP65-rated pushbutton switch provides a wide range of options for demanding applications.
(read more)Enhanced connectivity in a waterproof, space-saving, hybrid design.
(read more)AirBorn's PowerAmp series is a range of High-Reliability Power connectors used in board-to-board and cable-to-board applications. Offerings include PTH and Solder Cup terminations to meet the needs of your most demanding Industrial applications.
(read more)Take your electrical design to the next level with performance where it matters. 3M™ Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions from 3M.
(read more)Multiple position DIP switches with tri-state feature offer greater options than binary equivalent.
(read more)Get connected with L-Com, the leader in wired and wireless connectivity products. L-Com’s continuously expanding portfolio of standard, unique, and custom Ethernet cables, Ethernet connectors, and Ethernet cable assemblies include a choice of Cat 5e, Cat 6, Cat 6A, Cat 7, straight and angled orientations, and shielded and unshielded. Learn More about at Heilind.com.
(read more)EDAC’s Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology.
(read more)NKK Switches’ LB Series ON and START illuminated pushbuttons offer user-friendly control that is durable in tough environments.
(read more)TE Connectivity has extensive capabilities in the design and manufacture of relays and a broad portfolio of switching solutions for demanding, high performance applications. Complying with standardized PCB footprints, TE offers a wide range of relays for production lines, robotics, elevators, control panels, lighting, building systems, HVAC and an array of safety-critical applications.
(read more)The JN13 Series is an all-plastic low-profile waterproof connector ideal for compact metal casing servomotors. By combining power and brake functions into a single housing, this hybrid connector series allows for space saving and a reduction in the number of cables. Nine-position for optimal encoding, also available in the series.
(read more)Secure vital components in harsh environments indoors and out with the SunStrap.
(read more)The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching, making it an ideal choice for semiconductor manufacturing and testing processes, test and measurement, instrumentation, medical devices, research and audio/video applications.
(read more)Robust and compact high voltage, surface mount, fuses.
(read more)Versatile illuminated switch built on the trusted NKK Switches KP Series platform.
(read more)Secure doors and panels with confidence using HEYClip latches and strikers.
(read more)Single part number robust miniaturized connector solution from Harting.
(read more)Space-saving design allows the 3M Socket 451 and 3M Header 452 to compensate for smaller and more crowded PCBs.
(read more)Heilind carries Panduit solar products to Ground, Route, Identify, Connect, Protect, and Communicate.
(read more)Cinch Connectivity Solutions’ Johnson 2.92mm and High-Frequency SMA Quick Connect adapters are designed to adapt from a standard threaded jack to a Quick Connect Plug.
(read more)TE’s mini I/O connector offers fast speeds and easy in-the-field installs.
(read more)Amphenol Times Microwave Systems simplifies working with LMR series connectors with the all-in-one hardcase tool kit.
(read more)OneBlade 1.00mm Wire-to-Board Connector system’s modular design provides versatility to lower inventory management costs – a smart solution during supply chain disruptions.
(read more)The DIN connectors include Eaxtron’s patented arcless charging contact.
(read more)Heilind Electronics Introduces WAGO’s 221 Series Compact Splicing Connectors
(read more)The DuraMate™ AHDP & AHDM ISOBUS 91 Series offer environmentally-seal
The Qualtek QKRC-10-05 is a flexible self-contained system that does not require an external power supply
(read more)Using only one pair of copper wires, the M8 Hybrid solution provides data transfer and power over ethernet in a compact package
(read more)The Zero-Hachi Connector’s low-profile height and small PCB footprint enables use in applications where space is increasingly valuable.
(read more)The JAE KN06 Series can mate up to 300 positions in a single lever locking connector well suited to industrial, semiconductor manufacturing, and other large equipment requiring multi-pole wiring.
(read more)Amphenol Sine Systems' A Series™ family of sealed heavy-duty, multi-pin plastic and metal connectors includes a wide range of products serving many industries. The connectors are a high-performance, cost-effective solution for use with heavy equipment, agricultural, automotive, military, alternate energy, and other demanding interconnect architectures.
(read more)Hirose's BM57 series is a low-profile hybrid FPC-to-board connector featuring a miniature footprint to meet the demand for smaller, thinner connectors that simplify designs and enable size reduction of consumer and other portable products.
(read more)Ready for the next generation of wireless capabilities, Wi-Fi 6/6e Omni and Panel Antennas from L-Com are here.
(read more)Multi-Con-X from Conxall has set the standard for harsh environment connectors, and the new Insta-Click® product line adds several key improvements for even harsher environments. An all-new latching mechanism provides an automatic positive lock while improving the water resistance rating to IP68.
(read more)Amphenol All Sensors ELV analog and digital pressure sensor series consists of four new product families featuring Amphenol All Sensors’ ultra low pressure CoBeam2™ Technology, providing best-in-class stability for low and ultra-low pressure ranges. Available at Heilind Electronics.
(read more)The innovative and comprehensive Modulostar® range of Mersen fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modulostar® range is made of tough and durable thermoplastic or thermoset material. Available at Heilind Electronics.
(read more)Lumex’s Display Adapting Service offers cost effective alternatives in applications using Vacuum Fluorescent Display (VFD) components that may be approaching end of life
(read more)Qualtek Electronics offers a wide selection of power cords for commercial, industrial, and medical applications, with solutions for both North American and International standards, providing engineers with options to easily meet local requirements across the globe.
(read more)Amphenol Aerospace’s MIL-DTL-38999 Series III (D38999 Tri-Start Series III, TV) connectors is the standard subminiature circular connector for today’s harsh environment applications. The assortment of MIL-DTL-38999 connectors is the largest in the world and includes both commercial off-the-shelf (COTS) and MIL-SPEC varieties.
Part Prefixes: TV*, CT*, MTV*, and D38999
(read more)Omron’s G9KB PCB power relay provides bi-directional high-power DC switching, up to 50 A at 600 VDC, for the next generation of home renewable energy systems, power conditioning and electric vehicle charging applications. This relay provides reliable and safe switching between charging and discharging power from storage devices.
(read more)