- Trained on our vast library of engineering resources.

Pressure sensor with ceramic measuring cell

Featured Product from ifm electronic gmbh

More Info Email Supplier Request a Quote

Pressure sensor with high-quality ceramic measuring cell

Robust, flexible, hygienic

  • Overload-resistant ceramic-capacitive measuring cell with high long-term stability
  • Integrated temperature measurement eliminates the need for an additional measuring point
  • Zero-point calibration by means of a teach button or IO-Link
  • Factory certificate free to download


Maintenance-free and robust
The pressure sensors are designed without an elastomer seal on the process side and are therefore maintenance-free. The flush-mounted, robust ceramic measuring cell withstands pressure and vacuum impacts as well as the effects of abrasive substances. In addition, the sensor can withstand a medium temperature of up to 150 °C (max. 1 h). This makes the sensor ideal for all common applications in the food industry.

High accuracy
The PM16 and PM17 pressure transmitters have an overall accuracy of 0.2%. Furthermore, the temperature compensation for rapid temperature changes (e.g. in CIP/SIP processes) has been significantly improved.

Flexible adaptation
The sensors are available with triclamp for direct installation, G1 sealing cone and G1 Aseptoflex Vario for installation with process and welding adapters in tanks and with G1/2 sealing cone especially for installation in pipelines.

Free factory certificate
At www.factory-certificate.ifm you can download a free factory certificate for every PM pressure sensor purchased.

Follow ifm online:

 

Watch>>>Close to you

After many years of intensive cooperation with our customers we have established ourselves in the market as service-oriented sensor specialists and today we are represented by more than 7,000 employees in over 85 countries worldwide. Even though we have grown into a big company we have still maintained the virtues of the founding years: The flexibility and individuality of a small enterprise and the quality and professionalism of a group. And our customers are still today in the centre of our work - close to you.

ifm
ifm develops, produces and sells sensors, controllers, software and systems for industrial automation and digitalization