Indium 8.9HF
Featured Product from Indium Corporation
Indium8.9HF is a no-clean, halogen-free solder paste that delivers versatility and stability in the printing process. Under optimal process conditions, Indium8.9HF:
- Delivers excellent response-to-pause even after being left on the stencil for 60 hours
- Maintains excellent printing and reflow performance after remaining at room temperature for one month
- Demonstrates consistent printing performance for up to 12 months when refrigerated
- Halogen-free, Pb-free, no-clean
- High transfer efficiency with low variability
- Outstanding broadband print transfer
- Excellent response-to-pause performance
- Unique resilient oxidation barrier technology
- Eliminates Head-in-Pillow (HiP) defects
- Eliminates graping defects and promotes complete coalescence
- Robust reflow capability
- Low-voiding with a vast array of thermal profiles and component styles
- Wide processing window, which accommodates various board sizes and throughput requirements, and minimizes potential defects
- Excellent pin-in-paste printability, solderability, and hole fill
- Clear, restricted, encapsulating flux reside with enhanced electrical reliability (SIR/ECM)
- Consistent lot-to-lot performance after storage and throughout the assembly process
- Backwards compatible with Sn/Pb alloys
More Featured Products