Indium 8.9HF

Featured Product from Indium Corporation

Indium 8.9HF-Image

Indium8.9HF is a no-clean, halogen-free solder paste that delivers versatility and stability in the printing process. Under optimal process conditions, Indium8.9HF:

Features:

  • Halogen-free, Pb-free, no-clean
  • High transfer efficiency with low variability
  • Unique resilient oxidation barrier technology
    • Eliminates Head-in-Pillow (HiP) defects
    • Eliminates graping defects and promotes complete coalescence
  • Robust reflow capability
    • Low-voiding with a vast array of thermal profiles and component styles
    • Wide processing window, which accommodates various board sizes and throughput requirements, and minimizes potential defects
  • Excellent pin-in-paste printability, solderability, and hole fill
  • Clear, restricted, encapsulating flux reside with enhanced electrical reliability (SIR/ECM)
  • Consistent lot-to-lot performance after storage and throughout the assembly process
  • Backwards compatible with Sn/Pb alloys