E3Z-T Button-Adjustable Photoelectric Switch
Featured Product from Intellisense Microelectronics Ltd.
The E3Z-T from IMS is a button-adjustable photoelectric sensor that allows for parameter adjustment and setting through its buttons. It also features time adjustment functionality, enabling better control of the sensor's output signal for more precise control and operation.
Feature:
- Distance adjustment: auto-set (long press button), teach-in by wire, adjustment by steps using up and down buttons
- Light on or dark on settable
- NPN or PNP output
- Bright LED operating status indicators visible from 360°
- High performance ASIC with built-in amplifier
- Power on delay to prevent error trigger
- High EMC protection and light immunity using with built in digital filter
- Available in front mounting using M18 nut and fastening cap or side mounting using M3 bolt screw and nuts
More Featured Products