Screw Jack Lifting Systems
Featured Product from Joyce/Dayton Corp.
Joyce/Dayton screw jacks and lifting systems offer wide-ranging lifting and positioning solutions for diverse industries. These robust jacks reliably move and accurately position loads up to 250-tons. Joyce can configure jacks with components such as motors, gear reducers, shafting, couplings, and motion control devices to create complete multi-jack systems.
Machine Screw Jacks
- 18 sizes with lift capacities from 250 lbs. to 250 tons
- Jack designs include translating, keyed, rotating screw (KFTN)
- Jacks available with multiple internal gear ratios
- Motorized or manual operation jacks available
- Stainless steel jacks available (2- to 25-ton)
- Anti-backlash devices available
Ball Screw Jacks
- 8 sizes with lift capacities from 1 ton to 50 tons
- Jack designs include translating and rotating screw (KFTN)
- Jacks available with multiple internal gear ratios
- Motorized jacks available
- Standard lead and high lead lifting screws available (2- to 10-ton)
- Low backlash ball nuts available
More Featured Products