The Power of Smooth Flow

Featured Product from KNF Neuberger, Inc.

The Power of Smooth Flow -Image

KNF further expands its Smooth Flow series with new FP 7 and FP 25 liquid pumps, delivering adjustable flow rates from 15 – 70 and 50 – 250 ml/min, respectively. Both produce up to 14.5 psi. High pressure versions achieve up to 87 psi. All feature low pulsation for efficient flow, reduced noise/vibration, and reduced system stress. Ideal applications include medical equipment, inkjet printing, 3D printing, fuel cells, and solvent handling.