Hex Male-Female Threaded Standoffs
Featured Product from Keystone Electronics Corp.
Keystone's standard Hex Male/Female Threaded Standoffs are available in RoHS compliant Aluminum, Brass, Stainless Steel, and Nylon materials.
Aluminum spacers feature a Clear Iridite finish as per MIL-C-5541; while Brass Standoffs feature a Nickel finish as per QQ-N-290 and the insulated Nylon 6/6 Standoffs are in a natural color. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. Thread sizes available include 4-40, 6-32, 8-32, M2.5, M3 and M4.
While Keystone's standard product meets most customer requirements, modifications as well as custom fabrications can be manufactured to meet your special needs. Application engineering services are available to meet special customer requirements.
Keystone is a major manufacturer of interconnect components and electronic hardware, Keystone’s capabilities include Stamping, Machining, Assembly, CNC and Injection Molding services. ISO-9001:2015 certified and RoHS compliant, company headquarters are in the USA with offices in Canada, Europe, Australia and Asia.
For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com; website: www.keyelco.com