ALPHA OM-220 Ultra-low Temperature Solder Paste
Featured Product from MacDermid Alpha Electronics Solutions
ALPHA OM-220 innovative chemistry enables peak reflow temperatures below 150°C, making it ideal for soldering heat sensitive components and sub-assemblies. ALPHA OM-220 permits cascaded / hierarchical soldering, as well as novel hermetic sealing solutions. This technology is well suited for a broad range of end use applications including computers, smartphones, various consumer electronics, in-cabin automotive electronics, and medical devices.
Key Benefits:
- Low reflow peak temperature < 150 °C
- Enables use of lower cost substrates & components
- Reduction of warpage (component & substrate) vs SAC process
- Excellent electrical reliability; passes JIS Z 3197 & J-STD-004B SIR testing
- Exhibits low voiding characteristics; passes IPC Class 3 voiding on BGA components
- Halide-free & zero-halogen compliant
More Featured Products