Non-contact Hall effect angle sensor

Featured Product from Novotechnik U.S., Inc.

More Info Email Supplier Request a Quote

RFC 4800 Series
This series features single and redundant versions as well as programmable switch outputs.

Special features

  • Analog outputs: voltage, current
  • Easy to implement 3-wire analog versions
  • Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications.
  • 5 V or 24 V or 5/24 V supply
  • No moving sensor parts
  • Range: 0° to 30° to 0° to 360° depending on model
  • Unlimited mechanical life
  • Touchless technology
  • Measures through materials
  • 12-bit resolution (0.09°)
  • Repeatability <0.1°
  • Digital outputs: incremental encoder, SPI, CANopen, IO-Link and SSI

 

Follow us on:

 

Novotechnik – the technique of being better
Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life.

Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications.

An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group.

The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries.

Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems.

ISO 9001 Certified