Advanced inductive technology sensors

Featured Product from Novotechnik U.S., Inc.

More Info Email Supplier Request a Quote

Datasheet

Linear Touchless Sensors
Novotechnik’s linear touchless position sensors use a permanent magnet that is secured to the moving part on your application to detect its position. There are two varieties, one is free-floating and the other glides along rails integrated into the sensor housing. All our sensors come with unsurpassed customer support.

TF1 Series
Advanced inductive technology sensors are magnetic field resistant, wear-free and robust.

• Resolution up to 1 μm
• Reproducibility up to 2 μm
• 10 kHz update rate

 

Special features
• Inductive measurement technology
• Magnetic field resistant
• Touchless, wear-free
• High dynamic, 10 kHz update rate
• Reproducibility up to 5 µm
• Protection class IP67: a GORE membrane ensures pressure equalization due to temperature change
• Offset tolerance up to ±2 mm
• Low temperature coefficient <15 ppm/K
• Insensitive to shock and vibration
• Position-Teach-In
• Interfaces: Analog, SSI, CANopen, IO-Link

 

Applications:

  • Manufacturing Engineering
  • Plastic injection molding
  • Textile
  • Packaging
  • Sheet metal working
  • Woodwork
  • Automation Technology

 

Novotechnik U.S., Inc.
A leading linear and rotary position sensor manufacturer
Novotechnik develops and produces a wide variety of rotary sensors and linear transducers of contacting and non-contacting technologies. 

These are used in a wide range of motion control applications in automotive, renewable energy, machine engineering, plastics, hydraulic, pneumatic, and medical equipment industries.  

Novotechnik introduced the potentiometer to the machine controls industry in the 1950s.  . Since then, the company has developed rotary and linear position sensing technologies that set the standard with outstanding linearity and reliability over an extended operating life.

Today, Novotechnik has developed new technologies that raise the standards, bringing a new level of linearity and reliability to non-contacting applications. These technologies include NOVOSTRICTIVE® magnetostrictive technology, INDRES® inductive-resistive technology, and Vert-X® Hall technology.

An international company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts while the Mobile Division is located in Livonia, Michigan. Novotechnik and it's sister company Contelec are both divisions of the Siedle Group.

Novotechnik is one of the first companies certified to Quality System ISO/TS-16949, and is also certified to ISO 9001.