Low Temperature O-rings & Seals

Featured Product from Precision Polymer Engineering Ltd.

More Info Email Supplier Request a Quote

Exceptional low temperature sealing performance is achieveable with PPE's range of low temperature elastomer materials.  The range includes:

 

  • VMQ (silicone), minimum operating temperature -100°C (-148°F)
  • NBR (nitrile), minimum operating temperature -60°C (-76°F)
  • FVMQ (fluorosilicone), minimum operating temperature -55°C (-67°F)
  • FKM (fluoroelastomer), minimum operating temperature -51°C (-60°F)
  • EPDM, minimum operating temperature -50°C (-58°F)
  • FFKM (perfluoroelastomer), minimum operating temperature -46°C (-51°F)

 

These materials offer different chemical resistance profiles which means there is a material grade to suit most sealing applications.  Contact PPE for assistance with material selection.

Low temperature elastomers can be molded into infinite shapes and sizes, including O-rings (standard and non-standard sizes) and custom components, designed specifically to your requirements.