TrueMURA™ Display Mura Analysis Software

Featured Product from Radiant Vision Systems

More Info Email Supplier Request a Quote

Enable additional tests for evaluation of display mura according to human visual perception.

Human visual recognition of uniformity variations and other defects in displays is dependent on many factors including brightness, color, shape, size, and severity of deviations within the area of the display. Developed to allow automated visual inspection systems to accurately identify JND—artifacts just noticeable by a human observer—TrueMURA™ evaluates display mura (areas of non-uniformity) in a way that simulates a human observer’s perception of defect severity. These algorithms can ignore mura that is imperceptible to human observers and identify various types of mura that can be passed and failed based on evaluation criteria.

Part of the Radiant Vision Systems TrueTest™ Software family, TrueMURA supplements the many benefits of TrueTest Software to efficiently perform image-based measurements for luminance, chromaticity, and adds specific tests to evaluate over 15 types of display mura.

Comprehensive Display Test Suite

TrueMURA Software provides several mura tests in addition to what is offered in standard TrueTest Software. TrueMURA allows users to define a complete set of measurement parameters and set pass/fail criteria for different types, locations, and severities of mura in an image. The software includes specific tests for identification and measurement of mura types including:

  • Black Mura
  • Blob Analysis
  • Butterfly Mura
  • Corner Light
  • Diagonal Line Mura
  • Edge Mura
  • LED Mura
  • Line Mura
  • Spot Mura
  • TrueMURATest

Available in standard TrueTest™ Software:

  • Color Edge Mura
  • Color Mura
  • Diagonal Pattern Mura
  • Polarizer Deformation
  • Spot Pattern Mura

Part of the TrueTest platform, any tests from the TrueMURA test library can be added to a sequence (which are stored, so multiple sequences can be created and recalled as needed), and test parameters and pass/fail settings can be input for each test. The entire sequence can be run end-to-end automatically. Individual test results are displayed and can be recorded in a report.

Just Noticeable Differences

Radiant’s TrueMURA Software is the first commercial system to provide advanced image analysis algorithms for computing JND (“Just Noticeable Differences”) in displays. These tests augment the defect analysis functions already available in Radiant’s TrueTest Automated Visual Inspection Software, including a complete test suite to evaluate luminance, chromaticity, and common display defects (non-uniformity, dead pixels, lines, and more). The JND detection algorithm incorporated in TrueMURA is based on U. S. patent 7,783,130, “Spatial Standard Observer” (SSO) technology, licensed by Radiant Vision Systems from the National Aeronautics and Space Administration (NASA).

TrueMURA Features and Highlights:

  • Applies photometric and colorimetric measurement to values captured by imaging systems that simulate human visual perception of light and color
  • Includes tests to detect over 15 types of display mura and pass/fail on visual appearance
  • Single display test platform from R&D to production reduces cost and variability in display image quality assessment
  • Objective, numerical evaluation of display mura using algorithms for computing JND (“Just Noticeable Differences”) based on U.S. Patent 7,783,130 licensed by Radiant from NASA
  • Data analysis functions including bitmaps, isoplots, and cross-sections