75-6000MHz 5G transceiver from Analog Devices

Featured Product from Richardson RFPD

More Info Email Supplier Request a Quote

FEATURES:

- 4 differential transmitters

- 4 differential receivers

- 2 observation receivers with 2 inputs each

- Center frequency: 75 MHz to 6000 MHz

- Fully integrated DPD adaptation engine for power amplifier linearization

- Crest factor reduction engine

- Maximum receiver bandwidth: 200 MHz

- Maximum transmitter large signal bandwidth: 200 MHz

- Maximum transmitter synthesis bandwidth: 450 MHz

- Maximum observation receiver bandwidth: 450 MHz

- Fully integrated independent fractional-N radio frequency synthesizers

- Fully integrated clock synthesizer

- Multichip phase synchronization for all local oscillators and baseband clocks

- Support for TDD and FDD applications

- 24.33 Gbps JESD204B/JESD204C digital interface