Spyrocor® radiant tube by Saint-Gobain

Featured Product from Saint-Gobain Performance Ceramics & Refractories

More Info Email Supplier Request a Quote

SpyroCor® inserts can be easily retrofitted into existing radiant tubes, improving efficiency and bolstering the amount of heat that the radiant tube is reradiating into the furnace chamber. Implementing these inserts can lead to energy savings of up to 15% and throughput improvements of up to 6%.

SpyroCor® inserts are compatible with straight, U-Type, W-Type, and Tri-Type radiant tubes.

Benefits

  • Made of robust silicon carbide
  • Operating temperatures up to 1,380 °C
  • Long service life High radiant output
  • Advanced silicon carbide microstructures provide high thermal conductivity and shock resistance
  • Patented twist fin design absorbs heat energy and reradiates heat back into the furnace 2-6 % throughput improvement 5-15% energy and carbon reduction

NOxBuster® boasts a patented design that allows the recirculation of flue gasses within the radiant tube. This can lead to a significant reduction in flame temperature and up to 50% lower NOx emissions.

Benefits

  • Thin-wall silicon carbide for the highest rates of heat transfer and thermal performance
  • Novel design combines recirculation and staged combustion for optimum
  • NOx reduction using HeatCor

For more information on Spyrocor® radiant tubes inserts and other energy saving products offered, simply contact us or visit our website.