Higher Torque Screws Installed in Tight Spots
Featured Product from Visumatic Industrial Products
Application Spotlight – Higher Torque Screws Installed in Tight Spots
Assembly Process: Automatically feed and drive, one per cycle, an M4 x 20mm long torx drive pan head screw to required 4.8 Nm torque to secure a fan clutch housing. A radial torque arm was required to absorb the tightening reaction forces and also assist the operator with vertical alignment.
The six (6) screw install locations were nested down inside the walls of cast heat sink fins. Visumatic applied our VLB-900 Locking Bit system to limit the ergonomic motions of the operator during screw driving and while allowing rapid feeding of the next screw. Our Fin-Jaw tooling tip was selected to reach the tight recessed space without requiring rotational action from the operator’s wrist.
This combination of technologies allowed greater production efficiency with less strain and dexterity training on the part of the operator.
See additional details and application examples on our Fin-Jaw automatic screwdriver page.
Follow us on:
Watch>>> The Visumatic Story
Why Visumatic?
Re-Inventing Automated Assembly Fastening, Everyday.
Visumatic is a specialty engineering firm whose mission is to deliver easily recognizable value in every fastening solution we create. We design and build the best automated fastener feeding and driving equipment on the market for manufacturing companies doing assembly work.
- Automatic feed nut and screwdriving systems
- Applications for clips, bolts, pins, and specialty fasteners
- All design, fabrication and quality control is done in-house
- Exhaustive, controlled testing is done on every unit before it ships
- We provide solutions for any automated fastening challenge
We answer challenges for our customers:
- We deliver longer life cycles, extreme durability, pinpoint accuracy and the strongest guarantee in the business.
- We invented the Locking Bit to make handheld assembly tasks easier.
- We invented the Viper to offer a turnkey fully programmable robotic screwdriving system.
- We incorporate highly engineered ergonomics for safer, operator friendly components and greater operator acceptance.