Install fasteners over a wide torque range.
Featured Product from Visumatic Industrial Products
VPD Power Driver
Rugged Precision. Repeatable Performance.
Application: Our #1 selling automatic feed screwdriving system to install fasteners over a wide torque range.
Visumatic’s most popular “Plug-n-Work” screw feed and drive spindle for machine builders. The VPD Power driver provides independent tooling advance and bit stroke action for immediate functionality.
The carriage strokes the drive module towards and away from the target location, while the independently controlled bit assembly strokes the screw into the part. Each axis is discretely measurable with the integrated slide position sensors. Heavy duty bearings wear like iron ensuring smooth, accurate, and consistent motion.
The Visumatic Advant-edge
- Integral manifold and I/O port simplifies integration
- Delivered ready to plug and work.
There’s more to our excellence than efficiently and reliably driving fasteners. The design features and easy integration of our systems speak to the worry-free maintenance and low cost of ownership. Rugged internal cylinders with included flow controls deliver the market’s longest, most precise duty cycle.
Quick Bit Change
The tilt-away nosepieces allow for easy maintenance bit changes. A single attachment point releases the bit assembly completing a bit replacement in under 60 seconds!
Our engineered tooling tip nosepieces are designed to fit your part surface geometry for repeatable screw installation. Paired with our reliable Model 94 feeder, the VPD screwdriving system is the machine builder’s quiet capable partner for fastening automation.
Visumatic can integrate any brand torque and angle control screwdriver into the VPD spindle. If it fits the application, we have a system engineered to fit your motor. Visumatic gives you the freedom to continue using the gear already accepted by your customer.
Watch>>> The Visumatic Story
Why Visumatic?
Re-Inventing Automated Assembly Fastening, Everyday.
Visumatic is a specialty engineering firm whose mission is to deliver easily recognizable value in every fastening solution we create. We design and build the best automated fastener feeding and driving equipment on the market for manufacturing companies doing assembly work.
- Automatic feed nut and screwdriving systems
- Applications for clips, bolts, pins, and specialty fasteners
- All design, fabrication and quality control is done in-house
- Exhaustive, controlled testing is done on every unit before it ships
- We provide solutions for any automated fastening challenge
We answer challenges for our customers:
- We deliver longer life cycles, extreme durability, pinpoint accuracy and the strongest guarantee in the business.
- We invented the Locking Bit to make handheld assembly tasks easier.
- We invented the Viper to offer a turnkey fully programmable robotic screwdriving system.
- We incorporate highly engineered ergonomics for safer, operator friendly components and greater operator acceptance.