NBK offers Miniature screws and precision screws with a nominal diameter of M2.6 and less. The minimum sizes are S 0.6. They are made of various materials, and have many head shapes.
These screws have some available adjustment services to help ensure they fit the needs of ones project. Read more...
More Product Announcements from NBK America LLCWe added a new size/type for Titanium Screws Line up.
They are lightweight, non-magnetic, and chemical resistant.
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. Read more...
More Product Announcements from NBK America LLCNational Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. Read more...
More Product Announcements from National Bolt & Nut CorporationNational Bolt & Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options. Read more...
More Product Announcements from National Bolt & Nut CorporationBecause dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Read more...
More Product Announcements from National Bolt & Nut CorporationNBK has a lot of readily available structural components.
Examples inlcude: Roller Chain Bolts, Turn Buckles, Joint Nuts and more Read more...
GizaTite Self-Tapping Screw Fastener is very unique self-tapping screw for plastic fastening. It shows not only very high ability of anti loosening under hard vibration and large temperature change, but also contribute to raise productivity by preventing cracking of boss thanks to it's sharp thread angle which relieves internal stress. Also, as Giza Tite can be manufactured from aluminum... Read more...
More Product Announcements from Nitto Seiko AmericaThe Accuride 301 is designed to manage heavy-duty industrial loads while offering over-travel for complete, easily accessible storage. With non-disconnect, the 301 is an ideal choice for medical equipment applications. Read more...
More Product Announcements from bisco industriesWhen considering the choice of material there are certain variables that need to be taken into consideration. Proper material selection is based upon 5 important criteria: Read more...
More Product Announcements from ZAGO Manufacturing Company, Inc.1 : Handy unlocking via a transponder or smartphone
2 : Easy lock and access rights management via a mobile app or the web
3 : Protection against dust and water sprays (certified IP65)
4 : Long-life batteries and easy to replace Read more...