NBK's spherical washers "SQW(S) series", have excellent alignment absorption capability. They are used in pairs, a concave and convex set. They can absorb misalignment of up to 3 degrees. Available sizes range from M3-M24, and they are made of either Stainless Steel or Steel. Read more...
More Product Announcements from NBK America LLCJergens Lanyards, perfect for use with our Kwik-Lok® Pins. Made with durable 302/304 stainless steel cable and a tough nylon jacket, these lanyards meet Mil-DTL-83420 standards. Customizable options available by special order. Remember, lanyards are not weight-bearing - they're designed to support the weight of the pins, rated up to 100 lbs. Read more...
More Product Announcements from Jergens, Inc.Hartford custom-manufactures precision pins and shafts to your specifications, with length and diameter tolerances depending upon the size and end configuration.
Crowned, rounded spherical, and chamfered ends (including chamfer on both ends) are available. All precision shafts and pins materials are through-hardened, except carbon steel.
Size Ranges
- ...
Need a custom fastener partner , not just another supplier? Read more...
More Product Announcements from National Bolt & Nut CorporationOEM's looking to be proactive by grabbing dwindling production openings Read more...
More Product Announcements from National Bolt & Nut CorporationNord-Lock combi bolt washers have been rigorously tested and approved by the Nord-Lock engineering team. The standard range of Nord-Lock combi bolt washers are ready to be shipped to you for testing/evaluation. Combi bolt washers in other sizes, metric and UNC, with standard diameter or enlarged outer diameter (sp) as well as washers in other materials are offered upon request. Read more...
More Product Announcements from Nord-Lock, Inc.High performance and dedication to safety are in our DNA. The fact that we are the only company to offer CE marked securing washers is proof. Read more...
More Product Announcements from Nord-Lock, Inc.Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications. Read more...
More Product Announcements from High Performance Alloys, Inc.Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications.
See more here Read more...
More Product Announcements from High Performance Alloys, Inc.A new assortment of Colored Pointer Instrumentation Knobs are among the latest devices available from Keystone Electronics Corp Read more...
More Product Announcements from Keystone Electronics Corp.