PEI-Genesis

LMR® cables outperform RG cables of similar size, making them an ideal choice for various applications. Their superior design ensures reliable signal transmission while minimizing loss, allowing for efficient communication. Read more...

More Product Announcements from PEI-Genesis
Powell Electronics, Inc.

Honeywell's TL Micro Switch toggle switches are known for their durability, reliability, and high performance in aerospace, defense, transportation, and industrial settings. Read more...

More Product Announcements from Powell Electronics, Inc.
Keystone Electronics Corp.

Keystone offers an assortment of PC mount screw terminals to include standard and metric threads in horizontal or vertical mounting configurations.

Rated 15 and 30 Amps, these screw terminals are ideally suited for high density packaging. They feature a no-rock designs with an exclusive anti-rotation feature. Combined with space-saving, cost effective attributes, the units enable... Read more...

More Product Announcements from Keystone Electronics Corp.
Keystone Electronics Corp.

The latest innovation from Keystone Electronics Corp. are miniature, screw terminal type binding posts suited for 22-14 AWG wires designed for use in high density PCB packaging.

Rated 15 Amps, these compact, low profile terminals feature easy access for horizontal wire entry and are available in a horizontal or vertical screw position facilitating a broad range of wire management... Read more...

More Product Announcements from Keystone Electronics Corp.
Anderson Power Products

The Anderson Power SBE Connector Series is an excellent choice for applications including; material handling, motor control, robotics and more.. Read more...

More Product Announcements from Anderson Power Products
LEMO USA, Inc.

LEMO is expanding its field-proven M Series with a new multi coaxial configuration, named LM.232, available in size LM with up to 12x coaxial contacts. These new plugs and fixed sockets have been specifically designed for all applications requiring high frequency performance in harsh environments. Read more...

More Product Announcements from LEMO USA, Inc.
Northwire, Inc.

Atrial fibrillation, also called Afib, has many causes. With heart rhythm disorder rates expecting to double by 2035, the demand for Electrophysiology (EP) device equipment is increasing. Northwire is an ideal partner in the development of cable and interconnect solutions tailored to the Electrophysiology market. Read more...

More Product Announcements from Northwire, Inc.
OKW Enclosures, Inc.

More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. Read more...

More Product Announcements from OKW Enclosures, Inc.
Schmersal Inc.

The ZQ900 is designed to provide continuous emergency stop control for cable lengths up to 164 feet Read more...

More Product Announcements from Schmersal Inc.
Cooner Wire Company

PVC Multiconductor Cable

Temperature: -55 C to 105 C. Voltage Rating: 600 volts.

  • U=Cabled conductors only
  • S=Cabled conductors with tinned-copper braided shield
  • J=Cabled conductors, overall jacket only
  • SJ=Cabled conductors with tinned-copper braided shield and Gray PVC jacket
  • Cables are jacketed in gray. For additional jacket....
Read more...

More Product Announcements from Cooner Wire Company