At airports, reliability and safety are of paramount importance. Therefore, FEGP (Fixed Electrical Ground Power) cables, used for ground power supply (GPU) or Ground Support Equipment (GSE), must be weatherproof, oil-resistant, and abrasion-resistant to withstand environmental influences. Read more...
More Product Announcements from SAB BRÖCKSKES GmbH & Co. KGAltech's CBI All-In-One DC-UPS combines backup power and battery management functions in one unit. Read more...
More Product Announcements from Altech Corp.Excellent insulation material performance is critical wherever electrical components have to operate and it is even more so under extreme conditions. Read more...
More Product Announcements from ELANTAS North America LLCELANTAS manufactures custom industrial sealants to match your specifications. Read more...
More Product Announcements from ELANTAS North America LLCELANTAS offers
- Adhesives for specialty filtration applications
- Performance and industrial adhesives
- Epoxylite® Hi-Temp adhesives for aerospace and aviation
- Specialty adhesive primers
When it comes to aerospace HVAC applications, we understand each solution is unique. Our solutions have showcased a broad range of capabilities including HEPA filtration, pressurization, humidification & dehumidification, and more. Whether customers need adjustable output temperatures over a broad potential temp range (45°-85°F / 7°-29.5°C) or precisely controlled tem... Read more...
More Product Announcements from Air Innovations LLCPharmaceutical Manufacturing: Explosion-Proof Air Conditioners
The Challenge:
Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure.
The Solution:
We configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. Read more...
More Product Announcements from Air Innovations LLCAdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Read more...
More Product Announcements from Air Innovations LLCHumidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered. Read more...
More Product Announcements from Air Innovations LLCThe SMS-200-48.0-SMS simplifies RF connections with a 48-inch, 50 Ω SMA male-to-male cable assembly. Featuring flexible Lab-Flex 200 cable and frequency support up to 18 GHz, it connects instruments, test fixtures and RF modules in laboratory and production environments. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.