OKW’s award-winning CONTROL-KNOBS for rotary potentiometers and encoders can now be specified customized and ‘production line ready’. Read more...
More Product Announcements from OKW Enclosures, Inc.VTF Class T fast-acting, current-limiting fuses are designed for load centers, panel boards, switchboards, and feeder circuit protection. Rated up to 1200A with voltage classes to 600V AC and 300V DC, and interrupt ratings up to 200kA, VTF fuses provide compact, high-interrupting-ca
ELEGRP’s LEDPro Master and Companion dimmer kit brings coordinated lighting control to two or more locations without requiring a neutral wire. The system combines flicker-free digital dimming, customizable brightness adjustment, and broad compatibility with dimmable LED, CFL, incandescent, and halogen lighting. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.Altech UL1077, UL508, and UL489 circuit breakers provide compact DIN rail protection for industrial control and power applications. Read more...
More Product Announcements from Altech Corp.VICFUSE VD Series DC fuses protect DC circuits from general overload and short-circuit conditions, particularly for semiconductor devices including diodes, thyristors, GTOs, and IGBTs. Voltage classes range from 750V DC to 4200V DC with interrupt ratings up to 100kA, providing reliable current-limiting protection for industrial DC power circuits and third-rail current collection shoe app... Read more...
More Product Announcements from VICFUSEELEGRP's smart outdoor plug brings app-connected lighting control to outdoor applications, with voice control through Amazon Alexa and Google Assistant, 0–100% brightness adjustment, IP66-rated weather protection, and Wi-Fi range up to 300 feet. It supports landscape lighting, string lights, floor lamps, and table lamps, with scheduling and device sharing for connected households. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.In the chemical industry, heating is crucial in everything from solvent and polymer production to refining and separation processes. However, traditional heating methods like indirect heat exchangers or boilers often fall short, proving inefficient, slow to respond, and expensive to maintain. Upgrading to more efficient solutions can drastically enhance process performance and reduce cos... Read more...
More Product Announcements from Hydro-Thermal CorporationAmphenol Sine Systems connectors provide high-voltage power interconnections for electric transportation and energy storage systems Read more...
More Product Announcements from DigiKeyAlthough they may look similar, tube and pipe serve different purposes. Learn how sizing, tolerances, and specifications set them apart. Read more...
More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.The ELEGRP DRS10 Smart Rotary Dimmer Switch combines tactile dial control with a clear LCD screen, app-based remote control, voice commands, and timer scheduling. Rated at 120V AC 60Hz, it supports dimmable LED/CFL, incandescent, and halogen bulbs, with a 450W incandescent or 150W LED/CFL load capacity. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.