Pyromation

Pyromation Introduces RTD Sensor Assemblies with Cellular Transmitters

Pyromation is introducting a line of RTD sensor assemblies mounted with a SignalFire Ranger battery powered cellular transmitter. These RTDs are ideal for use in remote locations where wiring is not practical. They can also be integrated into an existing network system.

The transmitter is designed... Read more...

More Product Announcements from Pyromation
Dataforth Corporation

IoT ready MAQ20 modular data acquisition and control system

The MAQ20 is a UL listed, high performance, highly flexible, low cost IoT DAQ and control system. It's capabilities and modular approach is ideal for a wide range of applications.

Learn More Read more...

More Product Announcements from Dataforth Corporation
United Electric Controls Company

Challenge: A major European paper mill company wanted to upgrade their instrumentation to comply with the IEC 61511 standard – “Functional safety – Safety instrumented systems for the process industry sector’. Read more...

More Product Announcements from United Electric Controls Company
Knick Interface LLC

Knick Interface highlights a staple in the product catalogue for voltage and current measurements by way of the P40000 series transducers. These devices uphold Knick's quality, defined as: Accuracy, Safety, Speed, and Ease of Use.

The P41000 current transducer allows for current measurements by way of mV readings when combined with a shunt. This device packs up to a 3600 V of work... Read more...

More Product Announcements from Knick Interface LLC
Exsenco, LLC

You can get a voltage or current analog signal proportional to magnet position only by applying a 24VDC power supply directly to GYcAT. It has alarm output and is equipped with noise cancellation functions. By the option, it is available with the high speed sampling, SRT, and high temperature (rod parts only). Read more...

More Product Announcements from Exsenco, LLC
iba America LLC

The iba system provides extensive connectivity options for integration with various field and drive bus technologies, enabling efficient monitoring and data acquisition in automated manufacturing. By utilizing iba bus monitors, the system can connect to multiple bus technologies, including CAN/CANopen, EtherCAT®, EtherNet/IP, PROFIBUS, PROFINET, and ABB’s DDCS drive bus. These... Read more...

More Product Announcements from iba America LLC
iba America LLC

iba AG introduces the new "ibaFOB-R" network card for connecting the iba system to the Reflective Memory world. This addition enhances the process connectivity of the iba system and enables deterministic data acquisition in real time. Read more...

More Product Announcements from iba America LLC