Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations
Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of Compliance for use in Hazardous Locations. The equipment includes 31 MAQ®20 modules and four system backbones.
Sin... Read more...
More Product Announcements from Dataforth CorporationModular and lightweight IO system in IP65/IP67
Highly flexible remote IO system with maximum performance
Can be expanded and easily combined with CPX-AP-A and CPX-AP-I to form an integrated system Read more...
AMETEK Programmable Power's VTI Instruments empowers you with a comprehensive portfolio of data acquisition and functional test solutions trusted by leading companies across various industries. Read more...
More Product Announcements from AMETEK Programmable PowerAdvantech Launches ITA-168/178 Series with the Latest Intel® Celeron® Processor
Advantech launches its latest compact and fanless edge computers—the ITA-168 and 178 series. These devices are powered by the latest Intel® Celeron® processors and feature dual-channel DDR4 memory, with both embedded memory and SO-DIMM expansion slot. With a computing performance... Read more...
More Product Announcements from AdvantechManufacturers can further streamline operation processes and reduce deployment time with the release of an enhanced firmware and Add-on Profile (AOP) update in the Allen‑Bradley® ArmorBlock 5000® IO-Link master blocks. Read more...
More Product Announcements from Allen-Bradley / Rockwell AutomationThe Embedded Edge Compute Module builds on Rockwell Automation’s recent history of enabling PC or compute functionality with the power of Logix. This Edge solution provides key scalability and remote support functions to today’s workforce. Read more...
More Product Announcements from Allen-Bradley / Rockwell AutomationConnecting a physical sensor to a data acquisition system is a serious undertaking. Overvoltage - Crosstalk - Common Mode Voltage - DC Common Mode Rejection - AC Common Mode Rejection Read more...
More Product Announcements from Dataforth CorporationConnecting a physical sensor to a data acquisition system is a serious undertaking. Overvoltage - Crosstalk - Common Mode Voltage - DC Common Mode Rejection - AC Common Mode Rejection Read more...
More Product Announcements from Dataforth CorporationConnecting a physical sensor to a data acquisition system is a serious undertaking. Read more...
More Product Announcements from Dataforth CorporationThe need to measure and control the operation of machinery or process equipment is as old as the Industrial Revolution. Plant instrumentation has now become the nerves and brain of the modern manufacturing plant. It regulates and supervises the operation of the equipment within the plant. It also provides the means to make plants economically viable. Instrumentation allows the use of pro... Read more...
More Product Announcements from Dataforth Corporation