Advantech proudly introduces the WISE-2460, an innovative vibration sensing solution. This advanced device supports RS-485 serial communication through Modbus/RTU protocols and boasts Z-axis sensitivity spanning from 5 to 10000Hz. Read more...
More Product Announcements from AdvantechThe EVA-2000 series marks a significant advancement in the field of industrial sensing applications, offering long-range data transmission combined with exceptional power efficiency. Read more...
More Product Announcements from AdvantechIDC Gen 5.0 now offers on-cloud backup through Veeam Software, reduced server footprint, improved physical security, and an industrial-rated design geared toward harsh environments. Read more...
More Product Announcements from Allen-Bradley / Rockwell AutomationIndustrial manufacturers can simplify maintenance, increase productivity, and maximize uptime with the new Allen‑Bradley® Compact 5000™ Isolated Analog HART I/O Module. By integrating HART capabilities, this module provides traditional I/O capabilities while unlocking valuable insights into device health and advanced diagnostics. Read more...
More Product Announcements from Allen-Bradley / Rockwell AutomationADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. Read more...
More Product Announcements from DigiKeyThese amplifiers are suitable for strain gauge sensors and some internally amplified transducers.
Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. Read more...
Proportional Solenoid Valve Digital Amplifier
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel.
Features
(VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value... Read more...
Capture the most important fusion information and provide a higher level of quality assurance that pipelines are fused properly with the DataLogger®. Read more...
More Product Announcements from McElroy Manufacturing, Inc.Use this tutorial to plan your next sensing project. It covers all the classic concerns and environmental considerations; and offers a special section dedicated to sensing applications. Read the tutorial! Read more...
More Product Announcements from Dataforth CorporationSolartron’s new signal conditioner accepts any standard LVDT or Half bridge analogue probes with 5 Pin DIN connectors. The single channel conditioner includes a DC output, I/O connection, and a USB port, and can output to PC or PLC. Read more...
More Product Announcements from Ametek Solartron Metrology