JiuJiang Ingiant Technology Co., Ltd.

60mm ID integrated slip ring with 16 electrical circuits (10x30A power, 6x2A signal) and 3 pneumatic channels. Delivers stable, low-noise transmission, IP54 protection, and ≥20 million revolutions service life. Ideal for industrial automation, robotics, packaging machinery, and rotating equipment requiring simultaneous electro-pneumatic transmission. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
Mouser Electronics

The PLPT9 450MD_E diode offers a significantly improved output power and electro-optical efficiency of up to 48% across different wavelengths, reducing the number of components in multi-device applications. This diode provides an extended wavelength of 434nm to 470nm. Read more...

More Product Announcements from Mouser Electronics
Anderson Power Products

Patent-pending and unique to the IBC when compared to other DIN-style connectors is the ability to directly measure the temperature of the connector contacts. This application guide will outline the benefits of utilizing this feature and best practices to follow on implementation. Read more...

More Product Announcements from Anderson Power Products
LEMO USA, Inc.

A disposable connector solution built for performance, production scalability and patient safety – without compromise. Read more...

More Product Announcements from LEMO USA, Inc.
DigiKey

Amphenol Communications Solutions' connectors are optimal for signal integrity performance and built for high-speed serial applications Read more...

More Product Announcements from DigiKey
Altech Corp.

Altech offers a wide range of Hirschmann Test & Measurement components, including probes, leads, clips, sockets, plugs, and sets for reliable industrial and laboratory testing. Read more...

More Product Announcements from Altech Corp.
Douglas Electrical Components

PFW (plug) and RFW (receptacle) sealed connectors combine hermetic sealing with mechanical flexibility to create plug-and-play electrical connections for vacuum, pressure, and moisture-tight applications. By integrating connectors directly into customized housings or flanges, Douglas reduces leak paths, simplifies installation, and delivers fully tested assemblies tailored to customer re... Read more...

More Product Announcements from Douglas Electrical Components
JiuJiang Ingiant Technology Co., Ltd.

Non-contact optoelectronic component enabling 360° continuous rotation with low-loss, EMI-free, long-distance optical signal transmission. Solves electrical slip ring limitations. Features dedicated single-mode 9/125μm fiber, zero EMI/EMC interference, >10km transmission, <0.5dB insertion loss, maintenance-free. Ideal for military radar, aerospace, marine, industrial automat... Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.

360° stainless steel rotary joint made of 304/316 stainless steel. Features full corrosion resistance, high pressure resistance, premium sealing and low friction design. Double flange structure for easy installation, maintenance and stable connection. Widely used in chemical, food, pharmaceutical, wind power and industrial pipeline fluid transmission systems with zero leakage perform... Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.

1000A high current slip ring ensures stable power transmission for heavy‑duty industrial equipment. With precious metal contacts, IP54 fully enclosed structure and strict quality control, it delivers ultra-long service life up to 20–60 million revolutions. We offer full non-standard customization on current, size, protection and installation. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.