High-precision slip ring FHS135-25-10120(5K02
Perfect replacement for LTN equivalent models, full size and structure matching, no equipment adjustment needed, wear-resistant and anti-interference, suitable for harsh industrial environments, greatly reducing maintenance and replacement costs. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.2‑way pneumatic rotary unions feature balanced mechanical seal design, low torque, tight sealing and durable materials, supporting customized specifications. Widely used in automotive, robotics, aerospace, oil & gas, food & beverage, medical equipment, textile, papermaking and crane systems, ensuring stable fluid & signal transfer for industrial equipment. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Marine liquid rotary joint: 2 channels, G1-1/2 ports, 40mm flow, 10MPa design pressure. Stainless steel, saltwater corrosion resistant, -28°C to +80°C, 10RPM. Includes 2 M12 eye bolts for easy install. Ideal for ship hydraulic & cooling systems. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Mission-critical systems demand uncompromising connectivity
Modern defense systems require rugged, lightweight connectivity in harsh environments. LEMO’s OPTIMA interconnect solutions support soldier systems, tactical communications and defense platforms with secure locking and reliable high-speed data transmission Read more...
PIC® Wire & Cable has expanded its MACHFORCE® D38999-Style Connector line with two new RoHS-compliant plating options: Black Zinc Nickel and Electroless Nickel, joining the existing Olive Drab Cadmium finish. These additions support evolving global standards and reflect PIC's commitment to high-performance solutions that reduce downtime and enhance operational reliability. Read more...
More Product Announcements from PIC Wire & CableBlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps Read more...
More Product Announcements from BlockMaster Electronics, Inc.Aviation connector slip ring with integrated pneumatic channel for simultaneous power and air transmission. Plug-in design enables quick, direct connection. Supports rotary transfer of high current, signals, and compressed air. Non-standard customization, strict quality control, long service life. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.58mm diameter photoelectric slip ring, integrated with 1 fiber optic channel (supports single-mode/multi-mo
Customizable high-precision slip ring with aerospace connectors, suitable for defense equipment such as tanks, armored vehicles, radar, helicopters and ship propulsion systems. It features IP54 protection, wide temperature range (-40℃~+65℃), precious metal contacts, strong anti-interference and long service life, ensuring stable signal and power transmission in harsh environm... Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.