Vortec

Electric Vortex A/C Enclosure Coolers are the most advanced line of Vortec enclosure coolers, integrating an electric thermostat in our popular, quiet Vortex A/C design. Read more...

More Product Announcements from Vortec
Pelonis Technologies, Inc.

Here you will find useful resources for engineers, and you can download documents in PDF form that go into detail about our products and innovations, or see our useful conversion chart for fan sizes. Download eBooks and Resources from PTIPelonis Read more...

More Product Announcements from Pelonis Technologies, Inc.
Vortec

The Vortex A/C uses compressed air and vortex tube technology to create clean, dry, low-pressure cold air to cool the electronic enclosure. Read more...

More Product Announcements from Vortec
Vortec

ProtEX Vortex A/C Coolers are designed specifically for purged Electrical enclosures in ATEX Zones 1 and 21, UL Class I, Div. 1 (Groups A,B,C and D), Class II, Div. 1 (Groups F and G), Class III and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features and provides reliable safety and protection for hazardous location enclosures. Read more...

More Product Announcements from Vortec
Pelonis Technologies, Inc.

The team at Pelonis Technologies is proud to offer specialized, custom solutions for various cooling needs; our wide selection of DC/AC fans, DC blowers, and DC respiratory equipment ensures that clients across all types of industries receive the exact solutions they need, whether working in medical, aerospace, HVAC, or defense sectors. Read more...

More Product Announcements from Pelonis Technologies, Inc.
Vortec

BENEFITS

  • Easy to install, takes about 5 minutes
  • No wiring required to install
  • UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F&G and Class III
  • Thermostatically controlled to maintain enclosure temperatures within ideal range
  • Highly reliable, with full 10 year warranty
  • No ambient, dirt...
Read more...

More Product Announcements from Vortec
Pelonis Technologies, Inc.

Pelonis Technologies' P1232-28 series Energy Efficienct DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, constant speed and Ingress Protection up to IP67. Read more...

More Product Announcements from Pelonis Technologies, Inc.
Pelonis Technologies, Inc.

Pelonis Technologies - 92 x 92 x 38mm (3.62 x 3.62 x 1.50in). 12V, 24, and 48V, 72 CFM to 164 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection. RoHS compliant. Optional Features: Tachometer, Rotation Detector, Life Detection, Over Voltage Protection, TPWM, RPWM, Curren... Read more...

More Product Announcements from Pelonis Technologies, Inc.
Pelonis Technologies, Inc.

Pelonis Technologies - Select from a variety of small blowers for mobile devices!Micro Blowers use Axial Air-Gap Technology. This makes them smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures. Read more...

More Product Announcements from Pelonis Technologies, Inc.