We offer a full range of cooler solutions for various Intel® mobile CPU families which supports socket 478/479, Intel® Core™ Mobile Processor rPGA 988 & BGA packages & Intel® Atom™ Processor E3800 series ( Bay Trail), Braswell, Apollo Lake, and Elkhart Lake. Our products are well designed in thermal performance based on our professional manufacturing know... Read more...
More Product Announcements from Rego Electronics Inc.Product Series -
1U & 2U Coolers, TDP : 65 Watts to 150 Watts
Features & Benefits -
A full range of products, high quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare Read more...
BENEFITS
- Easy to install, takes about 5 minutes
- No wiring required to install
- UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F&G and Class III
- Thermostatically controlled to maintain enclosure temperatures within ideal range
- Highly reliable, with full 10 year warranty
- No ambient, dirt...
Pelonis Technologies' P1232-28 series Energy Efficienct DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, constant speed and Ingress Protection up to IP67. Read more...
More Product Announcements from Pelonis Technologies, Inc.Pelonis Technologies - 92 x 92 x 38mm (3.62 x 3.62 x 1.50in). 12V, 24, and 48V, 72 CFM to 164 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection. RoHS compliant. Optional Features: Tachometer, Rotation Detector, Life Detection, Over Voltage Protection, TPWM, RPWM, Curren... Read more...
More Product Announcements from Pelonis Technologies, Inc.Pelonis Technologies - Select from a variety of small blowers for mobile devices!Micro Blowers use Axial Air-Gap Technology. This makes them smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures. Read more...
More Product Announcements from Pelonis Technologies, Inc.Add standard or high end performing blowers with Intelligent Motion Controls! Read more...
More Product Announcements from Pelonis Technologies, Inc.Pelonis Technologies' RB9733 Compact Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V Read more...
More Product Announcements from Pelonis Technologies, Inc.Pelonis Technologies - dual micro blower RBT 2235, you can double your cooling in a small space! Micro Blowers are smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures Read more...
More Product Announcements from Pelonis Technologies, Inc.Sunflower cooler products for Intel® mobile processors Ivy Bridge and Sandy Bridge. They are for applications used in markets such as Industrial Computers, Embedded Boards, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 to 0.77 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 4... Read more...
More Product Announcements from Rego Electronics Inc.