With improved power handling, low VSWR, and high frequency capabilities, the Low-Loss cables can be made to your specified length and delivered in two days. Read more...
More Product Announcements from A.H. Systems Inc.Flexco Microwave's high precision cable assemblies are designed to meet the challenges of airborne environments Flexco is ready willing and able to administer full qualifications programs for new customers., which has been proven by our past experience. Read more...
More Product Announcements from Flexco Microwave, Inc.Samtec's AcceleRate is a 0.635 mm pitch Eye Speed® ultra-low skew twinax cable with direct attach to the contacts. This eliminates the need and variability of a transition card for improved signal integrity. Read more...
More Product Announcements from DigiKeyInterpower offers custom wire & cable accessories to match your specifications. Read more...
More Product Announcements from InterpowerFlexco Microwave Inc RF Cable designs catered for wide temperature performance range -60°C to +175°C. Pre-conditioned assemblies allow for repeated, reliable performance in a hostile environment, while maintaining low loss and phase stability. Read more...
More Product Announcements from Flexco Microwave, Inc.PIC Assemblies are designed to deliver maximum performance and maximize the benefits of your cable assembly. Read more...
More Product Announcements from PIC Wire & CablePIC Assemblies - A complete solution to your design challenges.
Correct cable assembly is key to maximizing the benefits of cable and connector technology.
With PIC Assemblies, we take care of assembling cables to maximize their performance. PIC assemblies deliver outstanding mechanical and electrical performance while preserving signal integrity. Read more...
More Product Announcements from PIC Wire & CableDelivering high power at RF and microwave frequencies isn't just for RG217 and Heliax anymore. Read more...
More Product Announcements from Flexco Microwave, Inc.FLEXCO CABLES GO TO SEA: GROUND-BASED MIDCOURSE DEFENSE
Critical applications such as air traffic control, missile guidance and satellite earth stations have one thing in common: The need for high reliability interconnections that are low loss, phase matched, and phase stable under temperature and flexure. All of these systems operate with no margin for error: all rely on F... Read more...
More Product Announcements from Flexco Microwave, Inc.Flexco takes pride in their unique patented design for test and measurement cables. Read more...
More Product Announcements from Flexco Microwave, Inc.