Heilind Electronics, Inc.

Molex Micro-Lock Plus 1.50mm Connectors deliver secure wire-to-board connectivity for compact industrial, consumer, and automotive applications. Designed with high contact retention, terminal position assurance, and anti-misalignment features, these connectors help engineers improve reliability in vibration-prone environments while supporting space-saving, high-density designs. Read more...

More Product Announcements from Heilind Electronics, Inc.
Advanced Linear Devices, Inc.

Zero-Threshold MOSFETs enable circuit operation at extremely low supply voltages.

Built on a single monolithic chip for excellent temperature tracking.

The ALD110800 enables precise threshold control and consistent performance across operating conditions, with precision matching and minimal power dissipation in analog and digital circuits.

It reduces or eliminates vo... Read more...

More Product Announcements from Advanced Linear Devices, Inc.
OTTO Controls

Trigger Switches

This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing is black thermoplastic, trigger button is red thermoplastic. With a width of .641", the U2-082 is military qualified to M8805/111-03. Read more...

More Product Announcements from OTTO Controls
OTTO Controls

CS - Capacitive Touch Switch

The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for use as a simple on/off switch. The switch sensing area can be a concave surface or a slightly bowed sur... Read more...

More Product Announcements from OTTO Controls
Voltage Multipliers, Inc.

Compact, lightweight, low ripple, excellent regulation and adjustable anode voltage. Arc and short-circuit protection standard. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Portescap

Regal Rexnord delivers integrated motion solutions that enable the next generation of lab automation—from point-of-care diagnostics to fully automated lab systems. By combining precision motor technologies with a broad portfolio of automation capabilities, we help OEMs improve throughput, accuracy, and system reliability while reducing integration complexity. Read more...

More Product Announcements from Portescap
Portescap

A system-level design approach treats diagnostic instruments as interconnected ecosystems—aligning hardware, software, user interfaces, and motion systems to work in harmony. By integrating motion early, engineers can boost throughput, streamline workflows, and reduce risk, accelerating time to market and regulatory approval. Read more...

More Product Announcements from Portescap
Win Source Electronics

Seven-channel Darlington driver array with integrated flyback diodes, simplifying relay, solenoid, and stepper motor control in industrial and embedded systems. Read more...

More Product Announcements from Win Source Electronics