JiuJiang Ingiant Technology Co., Ltd.

We custom design military-grade conductive slip rings. Built for extreme environments. Precious metal contacts and redundant design ensure low electrical noise (<mV) and >20 million revolutions. With over 500 successful custom cases and military certifications, our slip rings provide reliable rotary transmission for defense equipment. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.

Solve signal instability and cable twisting in rotating systems with slip rings supporting up to 120 circuits and 1000 rpm operation. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
Win Source Electronics

FDG8850NZ dual MOSFET enables efficient DC-DC conversion with low on-resistance and fast switching, supporting compact power designs and improving efficiency in portable and low-voltage electronic systems. Read more...

More Product Announcements from Win Source Electronics
parvalux by maxon

Parvalux modular drive platforms help engineering teams:
• Validate performance early
• Test under real operating conditions
• Transition into production without redesign
The goal isn’t just a working prototype, it’s a production ready solution. Read more...

More Product Announcements from parvalux by maxon
TPS Elektronik GmbH

Air Flow: From front to rear

Dimensions (L*W*H)(mm): 435*86*600

Efficiency: 95%(DC to AC), 96%(AC to DC)

Input Current:≤88A(AC to DC), 87.8A(DC to AC)

Input Power: 50000W(DC to AC)

Input Voltage: 342-460VAC, 570VDC

Output Current: 87.8A(AC to DC)

Output Power: 50000W(AC to DC)

Output Voltage: 570VDC, 342-460VAC

Output Volt... Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Output Current: 0-10A

Output Power: 3000W

Output Voltage: 0-1000V

Type: 2U

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, RS232, CAN

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Feature: Function Generator Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Output Current: 0-6A

Output Power: 1000W

Output Voltage: 0-500V

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP

Housing: Desktop (table)

Human Interface: Touch panel & Menu

Special Feature: Function Generator, Resistance Read more...

More Product Announcements from TPS Elektronik GmbH
3X Motion Technologies Co., Ltd

High-torque frameless BLDC motors designed for humanoid robots, offering compact integration, smooth motion, and long-term reliability. Read more...

More Product Announcements from 3X Motion Technologies Co., Ltd
JiuJiang Ingiant Technology Co., Ltd.

-196°C~+80°C wide temp range, dual-core, high precision & durability, suitable for liquid nitrogen equipment, industrial automation, aerospace and other extreme condition scenarios. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.

IP65 rated rotary union with 4 fiber optic channels and 38 electrical/signal circuits. Designed for high-end equipment and military applications. Simultaneously transmits optical signals, power current, and low-speed signals during continuous rotation. Robust, reliable, and combat-ready. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.