Nexperia and Semikron Danfoss have signed an MoU to explore a strategic collaboration on silicon carbide (SiC) power modules for automotive traction inverters. The companies will assess combining Nexperia’s SiC expertise with Semikron Danfoss’ power module packaging and integration capabilities to support scalable, high-performance EV solutions. Read more...
More Product Announcements from Nexperia B.V.Nexperia has launched 1200 V silicon carbide (SiC) MOSFETs in QDPAK packaging, expanding its wide-bandgap portfolio with a top-side cooled surface-mount solution for high-power applications. The devices combine SiC performance with simplified thermal management and integration, helping designers achieve higher power density, improved efficiency and better thermal performance in compact s... Read more...
More Product Announcements from Nexperia B.V.Air Flow: From rear to front
Dimensions (L*W*H)(mm): 300*220*86
Efficiency: 94.5%(Opposite), 94.5%(Positive)
Input Current: ≤24A(Positive), 640A(Opposite)
Input Power: 9600W(Opposite)
Input Voltage: 14-16Vdc(Opposite), 560-627Vdc(Positive)
Output Current: 800A(Positive)
Output Power: 12000W(Positive)
Output Voltage: 14-16Vdc(Posi... Read more...
More Product Announcements from TPS Elektronik GmbHOutput Current: 0-90A
Output Power: 15000W
Output Voltage: 0-500V
Type: 3U
Characteristic Curve: U/I/P autoranging
External Control: Analogue 0-5V/0-10V, USB, LAN, Profibus, DeviceNet, RS232, CAN, Modbus
Housing: 19" rack
Human Interface: Touch panel & Menu
Special Feature: Function Generator, Resistance Read more...
More Product Announcements from TPS Elektronik GmbHDimensions (L*W*H)(mm): 32.00*20.00*15.30
Efficiency: 85%
Input Voltage: 85-305VAC
Output Current: 420mA
Output Power: 10W
Output Voltage: 24VDC
Weight: 10.2g
Isolation Voltage: 4000VAC
Package Type: SIP Read more...
More Product Announcements from TPS Elektronik GmbHThe CSI 1K F31-HSA DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. They accept DC inputs of 115Vac continuous at 60Hz/400Hz, or 230Vac continuous at 50Hz. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. Read more...
More Product Announcements from BlockMaster Electronics, Inc.Ultra-compact rotating connector for multi-channel signal and power transmission. Outer diameter only 12mm. Supports non-standard customization with up to 48 circuits. Precious metal contacts ensure extended service life and stable performance. Ideal for drones, gimbals, and compact automation where space is critical. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.A Basic Guide to How They Work, Types, and History Read more...
More Product Announcements from C.I. Takiron CorporationLP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch
OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is li... Read more...
More Product Announcements from OTTO Controls