Amphenol SOCAPEX’s MPO Field solution enables users to transform a standard MPO patchcord into a robust connector designed to resist the harshest environments.
The MPO patchcord is integrated into a metallic plug based on MIL-STD-38999 Series III, shell size 13 Military connector, to protect it from shocks, dust and fluids. There is no requirement for field termination. Read more...
The USB3CFTV is a ruggedized solution designed to withstand harsh environments and demanding applications such as military communications, military planes, aerospace, commercial air, and naval applications. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Communication Solutions extends its high-speed cable product portfolio range for next-generation enterprise server and storage equipment Read more...
More Product Announcements from Amphenol Communications SolutionsSPECIAL HERMAPHRODITIC CONNECTOR FOR MULTI-ANGLE WTB ORIENTATIONS Read more...
More Product Announcements from Amphenol Communications SolutionsACCESSORIES FOR FUTUREBUS+ CONFIGURATIONS AND APPLICATIONS Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol's OverPass products combine industry-standard networking interfaces with high performance cables to enable transmission of high-speed signals through low loss cables instead of PCBs. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Industrial Operations has enhanced its Amphe-PD series with two low profile, two-way power connectors that have the capacity to carry high current. The Amphe-PD Mini 5.7mm and Gen2 5.7mm Amphe-PD can be used to transfer power from a PSU/PDU to a CPU, GPU PCB board. Read more...
More Product Announcements from Amphenol Communications SolutionsVMI's Portable XRS X-Ray Power Supplies provide up to 10 watts of output power at -40kV to -50kV max. Quality built, rugged and light weight, the XRS brings you the features you need with the proven reliability. Read more...
More Product Announcements from Voltage Multipliers, Inc.IAV and Nexperia are exploring a new high-voltage EV architecture through the ONE Inverter concept. Combining IAV’s software-defined system and battery control expertise with Nexperia’s wide-bandgap semiconductor technologies, the approach enables more efficient use of battery capacity by dynamically managing battery sections and combining power electronics functions in one s... Read more...
More Product Announcements from Nexperia B.V.Nexperia has expanded its portfolio of 650 V industrial-grade GaN FETs for power conversion applications. The range includes 35 mΩ, 50 mΩ and 70 mΩ devices in TO-247-3, TO-247-4, TOLL and TOLT packages. The additions give engineers greater flexibility to optimise efficiency, thermal performance and power density across datacenter, telecom, renewable energy, BESS and ind... Read more...
More Product Announcements from Nexperia B.V.